Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0174
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
6,308
in stock
|
Buy Now | |
element14
from US$0.0440
|
29,637
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
18,507
in stock
|
Buy Now | |
Farnell
from US$0.0408
|
11,130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0174
|
8,640
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0471
|
3,800
in stock
|
Buy Now | |
Toby Electronics
from US$0.0450
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
124
in stock
|
Buy Now | |
RS Americas
from US$6.36
|
28
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Sager
from US$5.58
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J-Bent Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded, Epoxy Meets UL94, V0 |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 ?C Max. for 10 Seconds |
Shipped in 12 mm tape, 5000 units per 13 inch reel |
Polarity: Cathode Lead Indicated by Either Notch in Plastic Body or Polarity Band |
Marking: SS12, SS14 |
Device Meetings MSL 1 Requirements |
ESD Ratings: Machine Model: B (> 200V) ; Human Body Model: 3B (> 8000V) |
Pb-Free Packages are Available |
Applications |
---|
Ideally suited for low voltage, high frequency rectification. |
End Products |
---|
As free wheeling and polarity diodes in surface mount applications where compact size and weight are critical to the system. |
Description | SS12 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.47 |
IRM Max (µA) | 45 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 60 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA |
SS12 Series 500 mV 1 A 20 V Max Reverse Voltage Schottky Rectifier - DO-214AC | Future Electronics |
Diode Schottky 20V 1A 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | SS12 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Product Range | SS12 Series |
RoHS Compliant | Yes |
DIODE, SCHOTTK, RECTIF, 1A, 20V, SMA | element14 |
Schottky Diode, 1A, 20V, Sma | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length - Metric | 38.1mm |
---|---|
Overall Length - Metric | 95.3mm |
Drive Size - Imperial | 0.375" |
Blade Length - Imperial | 1.5" |
Overall Length - Imperial | 3.75" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS12?
Additional datasheets, footprints and schematics for SS12 are listed on our Part Details page. You can also find images and similar parts to SS12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS12 fall under?
The SS12 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS12 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS12 you can contact the distributor directly for product support, shipping queries etc.
Is the SS12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS12 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SS12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS12 often in real-time on the comparison pages.
What if I can't find stock of SS12?
You can fill out our help required form which you can use to request a quote for SS12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.