Status: | Unknown |
---|---|
Series: | SS1X Series |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | SS1X Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Where can I find additional details, specifications and documents for a SS115 R2?
Additional datasheets, footprints and schematics for SS115 R2 are listed on our Part Details page. You can also find images and similar parts to SS115 R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS115 R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS115 R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS115 R2 fall under?
The SS115 R2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS115 R2 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS115 R2 you can contact the distributor directly for product support, shipping queries etc.
Is the SS115 R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS115 R2 have stock available?
There is no stock from authorised distributors for SS115 R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS115 R2 often in real-time on the comparison pages.
What if I can't find stock of SS115 R2?
You can fill out our help required form which you can use to request a quote for SS115 R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.