Status: | Unknown |
---|---|
Series: | SS1X Series |
RoHS: | Unknown |
Prices starting from US$0.0129
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.0129
|
75,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.05
|
22,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
15,645
in stock
|
Buy Now | |
element14
from US$0.08
|
15,645
in stock
|
Buy Now | |
Farnell
from US$0.07
|
15,645
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0263
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | SS1X Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SS115+?
Additional datasheets, footprints and schematics for SS115+ are listed on our Part Details page. You can also find images and similar parts to SS115+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS115+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS115+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS115+ fall under?
The SS115+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS115+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS115+ you can contact the distributor directly for product support, shipping queries etc.
Is the SS115+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS115+ have stock available?
Authorised distributors including Avnet Asia, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS115+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS115+ often in real-time on the comparison pages.
What if I can't find stock of SS115+?
You can fill out our help required form which you can use to request a quote for SS115+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.