Status: | Unknown |
---|---|
Series: | SS110 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | SS110 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
DIODE, SCHOTTKY, RECTIF, 1A, 100V, SMB | element14 |
Schottky Diode, 1A, 100V, Smb | Newark Electronics |
Where can I find additional details, specifications and documents for a SS110B?
Additional datasheets, footprints and schematics for SS110B are listed on our Part Details page. You can also find images and similar parts to SS110B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS110B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS110B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS110B fall under?
The SS110B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS110B when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS110B you can contact the distributor directly for product support, shipping queries etc.
Is the SS110B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS110B have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SS110B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS110B often in real-time on the comparison pages.
What if I can't find stock of SS110B?
You can fill out our help required form which you can use to request a quote for SS110B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.