Status: | Unknown |
---|---|
Series: | SS1x Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
81,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0317
|
90,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
38,719
in stock
|
Buy Now | |
element14
from US$0.0492
|
36,313
in stock
|
Buy Now | |
Farnell
from US$0.0455
|
36,313
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0216
|
3,625
in stock
|
Buy Now | |
Future Electronics
from US$0.0318
|
-
|
Buy Now | |
Avnet America
from US$0.0243
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | SS1x Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Case Temperature Tc | 105°C |
Current Ifsm | 30A |
Current Ir Max | 50µA |
Diode Type | Schottky |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature H/D Plug 50 Way |
---|---|
Connector Type B | IEEE 1284 C36M Centronics Plug 50 Way |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Colour | Beige |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | D Subminiature H/D Plug 50 Way |
Computer Connector B | IEEE 1284 C36M Centronics Plug 50 Way |
Conductor Size | 28AWG |
Lead Length | 2m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
RoHS Compliant | Yes |
Schottky Rectifier, 1A, 100V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a SS110?
Additional datasheets, footprints and schematics for SS110 are listed on our Part Details page. You can also find images and similar parts to SS110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS110 fall under?
The SS110 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS110 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS110 you can contact the distributor directly for product support, shipping queries etc.
Is the SS110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS110 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS110 often in real-time on the comparison pages.
What if I can't find stock of SS110?
You can fill out our help required form which you can use to request a quote for SS110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.