Status: | Unknown |
---|---|
Series: | SS10P Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
808
in stock
|
Buy Now | |
element14
from US$0.35
|
808
in stock
|
Buy Now | |
Farnell
from US$0.34
|
808
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 530mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | SS10P Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Diode Schottky 40V 10A SMPC | RS |
Diode, Schottky, Rectifier, 10A, 40V, Smpc | Newark Electronics |
DIODE, SCHOTTKY, RECTI, 10A, 40V, SMPC | element14 |
Schottky Diodes & Rectifiers 10 Amp 40 Volt | Future Electronics |
Diode Schottky 40V 10A 3-Pin SMPC T/R | Avnet America |
10A 40V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a SS10P4C-M3/86A?
Additional datasheets, footprints and schematics for SS10P4C-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS10P4C-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS10P4C-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS10P4C-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS10P4C-M3/86A fall under?
The SS10P4C-M3/86A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS10P4C-M3/86A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS10P4C-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS10P4C-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS10P4C-M3/86A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SS10P4C-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS10P4C-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS10P4C-M3/86A?
You can fill out our help required form which you can use to request a quote for SS10P4C-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.