Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.35
|
483
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
483
in stock
|
Buy Now | |
element14
from US$1.92
|
483
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
135
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$3.98
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now | |
Sager
from US$2.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.49N |
Omron Electronic Components Micro Switch SS, 10.1A, 1CO, 1.47N, Hinge Lever | Distrelec |
Microswitch, Ss Series, Spdt, Lever, Quick Connect, Solder, 10.1 A, 250 V Rohs Compliant: Yes |Omron SS-10GLT | Newark Electronics |
MICROSWITCH, 10.1A, LEVER, SPDT | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Quick Connect 10.1A 250VAC 14VDC 0.49N Screw Mount | Avnet America |
SWITCH, SUBMINIATURE, SNAP ACTION, HINGE LEVER, TAB TERMINAL,10 A | Omron Electronic Components SS-10GLT | RS Americas |
SNAP ACT SW SPDT 10.1A 250V | TTI Europe |
Basic / Snap Action Switches Hinge Lever 50gf 10.1A SPDT #110 Tab | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-10GLT?
Additional datasheets, footprints and schematics for SS-10GLT are listed on our Part Details page. You can also find images and similar parts to SS-10GLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-10GLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10GLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-10GLT fall under?
The SS-10GLT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-10GLT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10GLT you can contact the distributor directly for product support, shipping queries etc.
Is the SS-10GLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-10GLT have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SS-10GLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-10GLT often in real-time on the comparison pages.
What if I can't find stock of SS-10GLT?
You can fill out our help required form which you can use to request a quote for SS-10GLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.