Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.60
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
489
in stock
|
Buy Now | |
element14
from US$2.88
|
489
in stock
|
Buy Now | |
Farnell
from US$2.72
|
489
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
123
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.47N |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Contact Current AC | 10A |
Contact Current AC Max | 10.1A |
Contact Current DC Max | 5A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 250V |
Dielectric Strength VDC | 1000VAC |
Differential Travel Max | 1mm |
External Depth | 19.8mm |
External Length / Height | 10.2mm |
External Width | 6.4mm |
Fixing Centres | 8.8mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 0.49N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -15°C |
Over Travel Min | 1mm |
Release Force | 6gf |
Tab Width | 2.8mm |
Microswitch, Spdt, 10A, 250Vac, Tht | Newark Electronics |
MICROSWITCH, SPDT, 10A, 250VAC, THT | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,hinge lever,SPDT,PCB tm,10.1A | RS |
MICRO SPDT PCB 1,47N HINGE | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 10.1A 250VAC 14VDC 0.49N Screw Mount/Through Hole | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 10.1 A @ 250 V ac | Omron Electronic Components SS10GLD | RS Americas |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-10GLD?
Additional datasheets, footprints and schematics for SS-10GLD are listed on our Part Details page. You can also find images and similar parts to SS-10GLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-10GLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10GLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-10GLD fall under?
The SS-10GLD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-10GLD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10GLD you can contact the distributor directly for product support, shipping queries etc.
Is the SS-10GLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-10GLD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SS-10GLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-10GLD often in real-time on the comparison pages.
What if I can't find stock of SS-10GLD?
You can fill out our help required form which you can use to request a quote for SS-10GLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.