Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.47
|
315
in stock
|
Buy Now | |
element14
from US$2.28
|
1,139
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
899
in stock
|
Buy Now | |
Farnell
from US$2.83
|
899
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
338
in stock
|
Buy Now | |
Distrelec
from US$2.29
|
45
in stock
|
Buy Now | |
RS Americas
from US$2.16
|
23
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
TTI Europe
from US$1.68
|
-
|
Buy Now | |
Sager
from US$2.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.47N |
Actuation Type | Roller Lever |
Actuator Type | Hinge Roller Lever |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Contact Current AC | 10A |
Contact Current AC Max | 10.1A |
Contact Current DC Max | 5A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 250V |
Dielectric Strength VDC | 1000VAC |
Differential Travel Max | 1mm |
External Depth | 19.8mm |
External Length / Height | 10.2mm |
External Width | 6.4mm |
Fixing Centres | 8.8mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 0.49N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -15°C |
Over Travel Min | 1mm |
Release Force | 6gf |
Tab Width | 3.2mm |
Microswitch, Roller Lever 10A | element14 |
Microswitch, Ss Series, Spdt, Lever, Solder, 10.1 A, 250 V Rohs Compliant: Yes |Omron SS-10GL2 | Newark Electronics |
MICROSWITCH, ROLLER LEVER, 10A | Farnell |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,roller lever,SPDT,solder tm,10.1A | RS |
Omron Electronic Components Micro Switch SS, 10.1A, 1CO, 1.47N, Hinge Roller Lever | Distrelec |
SPDT-NO/NC Roller Lever Microswitch, 10.1 A @ 250 V ac | Omron Electronic Components SS10GL2 | RS Americas |
Switch Snap Action SPST-NC Hinge Lever Solder 10.1A 250VAC 1.47N Screw Mount | Avnet America |
SNAP ACT SW SPST-NC 10A 125V | TTI Europe |
Basic / Snap Action Switches Hinged Roller 50g Soldered Terminal | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-10GL2?
Additional datasheets, footprints and schematics for SS-10GL2 are listed on our Part Details page. You can also find images and similar parts to SS-10GL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-10GL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10GL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-10GL2 fall under?
The SS-10GL2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-10GL2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10GL2 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-10GL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-10GL2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SS-10GL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-10GL2 often in real-time on the comparison pages.
What if I can't find stock of SS-10GL2?
You can fill out our help required form which you can use to request a quote for SS-10GL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.