Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
493
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
93
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
Sager
from US$2.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1mA |
Contact Voltage DC Nom | 250VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.47N |
Microswitch, Pin Plunger, Spdt 10A 250V | Newark Electronics |
Switch, Subminiature, Snap Action, Pin Plunger, Pcb Terminal, Straight Vertical,10 A | Omron Electronic Components SS-10D | RS Americas |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 10.1A 250VAC 14VDC 1.47N Screw Mount/Through Hole | Avnet America |
SNAP ACT SW SPDT 10A 250V | TTI Europe |
Basic / Snap Action Switches Pin plunger 150gf 10.1A SPDT PCB | Sager |
MICROSWITCH, SPDT, PIN, 250VAC, 10.1A | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-10D?
Additional datasheets, footprints and schematics for SS-10D are listed on our Part Details page. You can also find images and similar parts to SS-10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-10D fall under?
The SS-10D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-10D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-10D you can contact the distributor directly for product support, shipping queries etc.
Is the SS-10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-10D have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, TTI Europe and Sager have stock available or on a lead time for SS-10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-10D often in real-time on the comparison pages.
What if I can't find stock of SS-10D?
You can fill out our help required form which you can use to request a quote for SS-10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.