Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
No stock
|
Buy Now | |
element14
from US$2.50
|
1,170
in stock
|
Buy Now | |
Farnell
from US$3.10
|
1,170
in stock
|
Buy Now | |
RS Americas
from US$2.99
|
491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
262
in stock
|
Buy Now | |
Rutronik
from US$0.89
|
-
|
Buy Now | |
Newark Electronics
from US$3.21
|
-
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
Sager
from US$2.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 50gf |
MICROSWITCH, HINGE, SPDT, 0.1A, 30VDC | element14 |
Switch, Hinge Lever, 0.1 A @ 125 VAC/30 VDC, 125 VAC/30 VDC @ 1 A, SPDT, 50 g | Omron Electronic Components SS-01GLT | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Micro SPDT Hinge 0,1A 0,5N Quick-Connect | Rutronik |
Switch, Snap Action,HINGE LEVER | RS |
Microswitch Hinge Lever Spdt 100Ma 125V | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Quick Connect 0.1A 125VAC 30VDC 0.49N Screw Mount | Avnet America |
Basic / Snap Action Switches HINGE LEVER | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-01GLT?
Additional datasheets, footprints and schematics for SS-01GLT are listed on our Part Details page. You can also find images and similar parts to SS-01GLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01GLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01GLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01GLT fall under?
The SS-01GLT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01GLT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01GLT you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01GLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01GLT have stock available?
Authorised distributors including element14, Farnell, RS Americas, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for SS-01GLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01GLT often in real-time on the comparison pages.
What if I can't find stock of SS-01GLT?
You can fill out our help required form which you can use to request a quote for SS-01GLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.