Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
767
in stock
|
Buy Now | |
element14
from US$3.60
|
767
in stock
|
Buy Now | |
Farnell
from US$1.52
|
767
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
536
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
400
in stock
|
Buy Now | |
RS Americas
from US$2.38
|
25
in stock
|
Buy Now | |
Rutronik
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Microswitch, Spdt, Hinge Roller Lever, Quick Connect, Solder, 100 Ma, 125 V Rohs Compliant: Yes |Omron SS-01GL2T | Newark Electronics |
MICROSWITCH, 0.1A, ROLLER, SPDT | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch SS, 100mA, 100mA, 1CO, 1.47N, Hinge Roller Lever | Distrelec |
Switch,roller lever,SPDT,QC term,0.1A | RS |
SPDT-NO/NC Roller Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components SS01GL2T | RS Americas |
Micro hinge level 0,1A 1,47N SP | Rutronik |
Switch Snap Action N.C. SPST Hinge Roller Lever Quick Connect 0.1A 125VAC 30VDC 0.49N Screw Mount | Avnet America |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-01GL2T?
Additional datasheets, footprints and schematics for SS-01GL2T are listed on our Part Details page. You can also find images and similar parts to SS-01GL2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01GL2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01GL2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01GL2T fall under?
The SS-01GL2T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01GL2T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01GL2T you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01GL2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01GL2T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for SS-01GL2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01GL2T often in real-time on the comparison pages.
What if I can't find stock of SS-01GL2T?
You can fill out our help required form which you can use to request a quote for SS-01GL2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.