Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
1,217
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.97
|
500
in stock
|
Buy Now | |
RS Americas
from US$3.12
|
491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
475
in stock
|
Buy Now | |
Distrelec
from US$2.50
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
19
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now | |
Sager
from US$2.60
|
-
|
Buy Now | |
Farnell
from US$1.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.25N |
Microswitch, Spdt, 0.1A, 125Vac, Solder | Newark Electronics |
Switch,roller lever,SPDT,solder trm,0.1A | RS |
Microsw. SPDT LeverRO 0,1A 0,3N | Rutronik |
SWITCH | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch SS, 100mA, 100mA, 1CO, 0.25N, Hinge Roller Lever | Distrelec |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 0.1A 125VAC 30VDC 0.08N Screw Mount | Avnet America |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
MICROSWITCH, 0.1A, ROLLER, SPDT, SOLDER | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-01GL2-E?
Additional datasheets, footprints and schematics for SS-01GL2-E are listed on our Part Details page. You can also find images and similar parts to SS-01GL2-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01GL2-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01GL2-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01GL2-E fall under?
The SS-01GL2-E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01GL2-E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01GL2-E you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01GL2-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01GL2-E have stock available?
Authorised distributors including Newark Electronics, RS, Rutronik, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for SS-01GL2-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01GL2-E often in real-time on the comparison pages.
What if I can't find stock of SS-01GL2-E?
You can fill out our help required form which you can use to request a quote for SS-01GL2-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.