Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
408
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
1,221
in stock
|
Buy Now | |
element14
from US$3.93
|
1,221
in stock
|
Buy Now | |
Farnell
from US$3.76
|
1,221
in stock
|
Buy Now | |
RS Americas
from US$2.73
|
303
in stock
|
Buy Now | |
CoreStaff
from US$1.99
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Distrelec
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Microswitch, Ss Series, Spdt, Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant: Yes |Omron SS-01GL2 | Newark Electronics |
MICROSWITCH, SPDT, ROLLER, 30VDC, 0.1A | element14 |
Switch,SPDT,roller lever,solder tm,0.1A | RS |
Switch, Basic, Hinge Roller Lever, 0.1 A, 125 VAC/30 VDC, SPDT, 50 g 0.78 in. SS | Omron Electronic Components SS-01GL2 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.C. SPST Hinge Roller Lever Solder 0.1A 125VAC 30VDC 0.49N Screw Mount | Avnet America |
Omron Electronic Components Micro Switch SS, 100mA, 100mA, 1CO, 1.47N, Hinge Roller Lever | Distrelec |
SNAP ACT SW 0.1A PCB | TTI Europe |
Basic / Snap Action Switches Subminiature Basic | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 0.1A 30VDC 1.47N Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a SS-01GL2?
Additional datasheets, footprints and schematics for SS-01GL2 are listed on our Part Details page. You can also find images and similar parts to SS-01GL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01GL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01GL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01GL2 fall under?
The SS-01GL2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01GL2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01GL2 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01GL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01GL2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for SS-01GL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01GL2 often in real-time on the comparison pages.
What if I can't find stock of SS-01GL2?
You can fill out our help required form which you can use to request a quote for SS-01GL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.