Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.52
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
2,500
in stock
|
Buy Now | |
RS
from US$1.15
|
284
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
162
in stock
|
Buy Now | |
element14
from US$2.50
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
Sager
from US$2.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 50gf |
Microswitch, Spdt, 0.1A, 125Vac/30Vdc | Newark Electronics |
Snap Action Switch SPDT 100mA 125V Chass | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICROSWITCH, SIM ROLLER, SPDT 0.1A, 30V | element14 |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Quick Connect 0.1A 125VAC 30VDC 0.49N Screw Mount | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components SS-01GL13-T | RS Americas |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-01GL13T?
Additional datasheets, footprints and schematics for SS-01GL13T are listed on our Part Details page. You can also find images and similar parts to SS-01GL13T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01GL13T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01GL13T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01GL13T fall under?
The SS-01GL13T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01GL13T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01GL13T you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01GL13T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01GL13T have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for SS-01GL13T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01GL13T often in real-time on the comparison pages.
What if I can't find stock of SS-01GL13T?
You can fill out our help required form which you can use to request a quote for SS-01GL13T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.