Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
1,592
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
4,700
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$1.64
|
491
in stock
|
Buy Now | |
Heilind Electronics
from US$2.61
|
293
in stock
|
Buy Now | |
element14
from US$2.77
|
269
in stock
|
Buy Now | |
Farnell
from US$2.75
|
269
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.61
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
86
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Distrelec
from US$2.30
|
-
|
Buy Now | |
Sager
from US$2.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 250VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.49N |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Contact Current AC Max | 100mA |
Contact Current DC Max | 100mA |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Operating Force | 0.49N |
Microswitch Hinge Lever Spdt 100Ma 125V | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW SPDT-NONC 0.1A 30V | TTI Europe |
Switch,SPDT,hinge lever,solder term,0.1A | RS |
Switch, Snap Action, 0.1 A, 125 VAC, SPDT, 50 g, 0.78 in., -25 to +85 deg.C, SS | Omron Electronic Components SS-01GL | RS Americas |
HINGED LEVER SLDR TERM | Heilind Electronics |
SWITCH, SNAP ACTION | element14 |
Microsw. SPDT Lever 0,1A 0,5N | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 0.1A 125VAC 30VDC 0.49N Screw Mount | Avnet America |
Omron Electronic Components Micro Switch SS, 100mA, 100mA, 1CO, 1.47N, Hinge Lever | Distrelec |
Basic / Snap Action Switches HINGE LEVER SOLDER | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-01GL?
Additional datasheets, footprints and schematics for SS-01GL are listed on our Part Details page. You can also find images and similar parts to SS-01GL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01GL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01GL fall under?
The SS-01GL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01GL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01GL you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01GL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01GL have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, TTI Europe, RS and RS Americas have stock available or on a lead time for SS-01GL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01GL often in real-time on the comparison pages.
What if I can't find stock of SS-01GL?
You can fill out our help required form which you can use to request a quote for SS-01GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.