Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.62
|
196
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
2,512
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
795
in stock
|
Buy Now | |
element14
from US$3.10
|
795
in stock
|
Buy Now | |
Farnell
from US$2.67
|
795
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
88
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now | |
Sager
from US$2.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Omron Electronic Components Micro Switch SS, 100mA, 100mA, 1CO, 1.47N, Pin Plunger | Distrelec |
MICRO THT 0,1A 1,5N PIN | Rutronik |
Microswitch, Ss Series, Spdt, Pin Plunger, Through Hole, 100 Ma, 125 V Rohs Compliant: Yes |Omron SS-01D | Newark Electronics |
MICROSWITCH, SPDT, PIN, 30VDC, 0.1A | element14 |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch.pin plunger,SPDT,PCB term,0.1A | RS |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.1A 125VAC 30VDC 1.47N Screw Mount/Through Hole | Avnet America |
Switch, Basic, SPDT, 0.1A 30VDC, Pin plunger, PCB pins | Omron Electronic Components SS-01D | RS Americas |
Basic / Snap Action Switches Pin plunger 150gf 0.1A SPDT PCB | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-01D?
Additional datasheets, footprints and schematics for SS-01D are listed on our Part Details page. You can also find images and similar parts to SS-01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-01D fall under?
The SS-01D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-01D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-01D you can contact the distributor directly for product support, shipping queries etc.
Is the SS-01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-01D have stock available?
Authorised distributors including Distrelec, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS-01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-01D often in real-time on the comparison pages.
What if I can't find stock of SS-01D?
You can fill out our help required form which you can use to request a quote for SS-01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.