Status: | Unknown |
---|---|
Series: | SRU8043 Series |
RoHS: | Compliant |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 4.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.6A |
Product Range | SRU8043 Series |
Power Inductor Case | 8mm x 8mm x 4.3mm |
Inductor Type | Power |
RoHS Compliant | Yes |
CHOKE, SHIELDED, 4.7UH, POWER | element14 |
Ind8X8X4.3Mm,4.7Uh30%4.6A,shdsmd /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns SRU8043-4R7Y | Newark Electronics |
Power Inductor (SMD), 4.7 uH, ± 30%, 4.6 A, Shielded, 3.6 A, 8mm x 8mm x 4.3mm | Avnet America |
4.7 UH 30% | TTI Europe |
Power Inductor (SMD), 4.7 uH, � 30%, 4.6 A, Shielded, 3.6 A, 8mm x 8mm x 4.3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU8043-4R7Y?
Additional datasheets, footprints and schematics for SRU8043-4R7Y are listed on our Part Details page. You can also find images and similar parts to SRU8043-4R7Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU8043-4R7Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU8043-4R7Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU8043-4R7Y fall under?
The SRU8043-4R7Y is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU8043-4R7Y when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU8043-4R7Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU8043-4R7Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU8043-4R7Y have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SRU8043-4R7Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU8043-4R7Y often in real-time on the comparison pages.
What if I can't find stock of SRU8043-4R7Y?
You can fill out our help required form which you can use to request a quote for SRU8043-4R7Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.