Status: | Unknown |
---|---|
Series: | SRU8043 Series |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
770
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
31,000
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
11,000
in stock
|
Buy Now | |
element14
from US$0.36
|
770
in stock
|
Buy Now | |
Farnell
from US$0.36
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.9µH |
---|---|
RMS Current (Irms) | 4.8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4A |
Product Range | SRU8043 Series |
Power Inductor Case | 8mm x 8mm x 4.3mm |
DC Current Rating | 4.8A |
RoHS Compliant | Yes |
Power Inductor (SMD), 3.9 uH, ± 30%, 4.8 A, Shielded, 4 A, 8mm x 8mm x 4.3mm | Avnet America |
3.9 UH 30% | TTI Europe |
Ind8x8x4.3mm,3.9uH30%4.8A,shdSMD | RS |
CHOKE, SHIELDED, 3.9UH, POWER | element14 |
Ind8X8X4.3Mm,3.9Uh30%4.8A,shdsmd /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns SRU8043-3R9Y | Newark Electronics |
Ind8x8x4.3mm,3.9uH30%4.8A, shdSMD | Bourns SRU8043-3R9Y | RS Americas |
Power Inductor (SMD), 3.9 uH, � 30%, 4.8 A, Shielded, 4 A, 8mm x 8mm x 4.3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU8043-3R9Y?
Additional datasheets, footprints and schematics for SRU8043-3R9Y are listed on our Part Details page. You can also find images and similar parts to SRU8043-3R9Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU8043-3R9Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU8043-3R9Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU8043-3R9Y fall under?
The SRU8043-3R9Y is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU8043-3R9Y when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU8043-3R9Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU8043-3R9Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU8043-3R9Y have stock available?
Authorised distributors including Avnet America, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for SRU8043-3R9Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU8043-3R9Y often in real-time on the comparison pages.
What if I can't find stock of SRU8043-3R9Y?
You can fill out our help required form which you can use to request a quote for SRU8043-3R9Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.