Status: | Unknown |
---|---|
Series: | SRU8043 Series |
RoHS: | Compliant |
Prices starting from US$0.33
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 5.4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 5.2A |
Product Range | SRU8043 Series |
Power Inductor Case | 8mm x 8mm x 4.3mm |
Inductor Type | Power |
RoHS Compliant | Yes |
2.2 UH 30% | TTI Europe |
Power inductor SMD shielded 2.2uH | RS |
Ind8X8X4.3Mm,2.2Uh30%5.4A,shdsmd /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns SRU8043-2R2Y | Newark Electronics |
Power Inductor (SMD), 2.2 uH, ± 30%, 5.4 A, Shielded, 5.2 A, 8mm x 8mm x 4.3mm | Avnet America |
Shielded WireWound SMD Inductor w/ Ferrite Core,2.2 uH +/-30% Q:15 | Bourns SRU8043-2R2Y | RS Americas |
CHOKE, POWER, SHIELDED, 2.2UH | Farnell |
Power Inductor (SMD), 2.2 uH, � 30%, 5.4 A, Shielded, 5.2 A, 8mm x 8mm x 4.3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU8043-2R2Y?
Additional datasheets, footprints and schematics for SRU8043-2R2Y are listed on our Part Details page. You can also find images and similar parts to SRU8043-2R2Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU8043-2R2Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU8043-2R2Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU8043-2R2Y fall under?
The SRU8043-2R2Y is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU8043-2R2Y when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU8043-2R2Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU8043-2R2Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU8043-2R2Y have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SRU8043-2R2Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU8043-2R2Y often in real-time on the comparison pages.
What if I can't find stock of SRU8043-2R2Y?
You can fill out our help required form which you can use to request a quote for SRU8043-2R2Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.