Status: | Unknown |
---|---|
Series: | SRU8028A Series |
RoHS: | Unknown |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 1.3A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.1A |
Product Range | SRU8028A Series |
Power Inductor Case | 8mm x 8mm x 2.8mm |
DC Resistance Max | 0.185ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Sru8028A Series, 33 H, 30%, Shielded, 0.185 Ohm, 1.3 A |Bourns SRU8028A-330Y | Newark Electronics |
Power Inductor (SMD), 33 uH, ± 30%, 1.3 A, Shielded, 1.1 A, 8mm x 8mm x 2.8mm | Avnet America |
INDUCTOR, 33UH, 1.1A, 30%, POWER | Farnell |
Where can I find additional details, specifications and documents for a SRU8028A-330Y?
Additional datasheets, footprints and schematics for SRU8028A-330Y are listed on our Part Details page. You can also find images and similar parts to SRU8028A-330Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU8028A-330Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU8028A-330Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU8028A-330Y fall under?
The SRU8028A-330Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU8028A-330Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU8028A-330Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU8028A-330Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU8028A-330Y have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SRU8028A-330Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU8028A-330Y often in real-time on the comparison pages.
What if I can't find stock of SRU8028A-330Y?
You can fill out our help required form which you can use to request a quote for SRU8028A-330Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.