SRU8028-470Y Inductors & Filters by Bourns Electronics

POWER INDUCTOR 47UH 1.2A SHIELDED

Status: Unknown
Series: SRU8028 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.37
2,460
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
2,460
in stock
Buy Now
Logo for element14
element14
from US$0.36
2,460
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 47µH
RMS Current (Irms) 1.2A
Inductor Construction Shielded
Saturation Current (Isat) 1A
Product Range SRU8028 Series
Power Inductor Case 8mm x 8mm x 2.8mm
DC Resistance Max 0.177ohm
Inductance Tolerance ± 30%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Power Inductor, 47Uh, 1.2A, Shielded | Newark Electronics
POWER INDUCTOR, 47UH, 1.2A, SHIELDED | element14
Power Inductor (SMD), 47 uH, ± 30%, 1.2 A, Shielded, 1 A, 8mm x 8mm x 2.8mm | Avnet America
Power Inductor (SMD), 47 uH, � 30%, 1.2 A, Shielded, 1 A, 8mm x 8mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRU8028-470Y?

Additional datasheets, footprints and schematics for SRU8028-470Y are listed on our Part Details page. You can also find images and similar parts to SRU8028-470Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRU8028-470Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU8028-470Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRU8028-470Y fall under?

The SRU8028-470Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRU8028-470Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRU8028-470Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRU8028-470Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRU8028-470Y have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for SRU8028-470Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRU8028-470Y often in real-time on the comparison pages.

What if I can't find stock of SRU8028-470Y?

You can fill out our help required form which you can use to request a quote for SRU8028-470Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay