Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite DR/RI |
---|---|
DC Resistance Max | 0.06ohm |
Inductance | 6.8µH |
Inductance Tolerance | ± 30% |
Inductor Case Style | SMD |
No. of Pins | 4 |
Q Factor | 8 |
Q Test Frequency | 7.96MHz |
Reel Quantity | 800 |
RoHS Compliant | Yes |
Inductor, Shielded, 6.8Uh, 1.2A, Smd | Newark Electronics |
Power Inductor (SMD), 6.8 uH, ± 30%, 1.9 A, Shielded, 1.2 A, 6.5mm x 6.2mm x 1.8mm | Avnet America |
CHOKE, SHIELDED, 6.8UH, POWER | element14 |
6.8 UH 30% | TTI Europe |
Power Inductor (SMD), 6.8 uH, � 30%, 1.9 A, Shielded, 1.2 A, 6.5mm x 6.2mm x 1.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU6018-6R8Y?
Additional datasheets, footprints and schematics for SRU6018-6R8Y are listed on our Part Details page. You can also find images and similar parts to SRU6018-6R8Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU6018-6R8Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU6018-6R8Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU6018-6R8Y fall under?
The SRU6018-6R8Y is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRU6018-6R8Y when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU6018-6R8Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU6018-6R8Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU6018-6R8Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Avnet Abacus have stock available or on a lead time for SRU6018-6R8Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU6018-6R8Y often in real-time on the comparison pages.
What if I can't find stock of SRU6018-6R8Y?
You can fill out our help required form which you can use to request a quote for SRU6018-6R8Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.