SRU6011-470Y Passive Components by Bourns Electronics

Ind6.5x6.2x1.1mm,47uH30%0.55A,shdSMD / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Ind6.5X6.2X1.1Mm,47Uh30%0.55A,shdsmd |Bourns SRU6011-470Y | Newark Electronics
Power Inductor (SMD), 47 uH, � 30%, 550 mA, Shielded, 320 mA, 6.5mm x 6.2mm x 1.1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRU6011-470Y?

Additional datasheets, footprints and schematics for SRU6011-470Y are listed on our Part Details page. You can also find images and similar parts to SRU6011-470Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRU6011-470Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU6011-470Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRU6011-470Y fall under?

The SRU6011-470Y is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SRU6011-470Y when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRU6011-470Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRU6011-470Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRU6011-470Y have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for SRU6011-470Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRU6011-470Y often in real-time on the comparison pages.

What if I can't find stock of SRU6011-470Y?

You can fill out our help required form which you can use to request a quote for SRU6011-470Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay