Status: | Unknown |
---|---|
Series: | SRU5028A Series |
RoHS: | Unknown |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 560mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 460mA |
Product Range | SRU5028A Series |
Power Inductor Case | 5.2mm x 5.2mm x 2.8mm |
DC Resistance Max | 0.55ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (07-Jul-2017) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Sru5028A Series, 68 H, 30%, Shielded, 0.55 Ohm, 560 Ma |Bourns SRU5028A-680Y | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 30%, 560 mA, Shielded, 460 mA, 5.2mm x 5.2mm x 2.8mm | Avnet America |
INDUCTOR, 68UH, 0.46A, 30%, POWER | Farnell |
Power Inductor (SMD), 68 uH, � 30%, 560 mA, Shielded, 460 mA, 5.2mm x 5.2mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU5028A-680Y?
Additional datasheets, footprints and schematics for SRU5028A-680Y are listed on our Part Details page. You can also find images and similar parts to SRU5028A-680Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU5028A-680Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU5028A-680Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU5028A-680Y fall under?
The SRU5028A-680Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU5028A-680Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU5028A-680Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU5028A-680Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU5028A-680Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for SRU5028A-680Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU5028A-680Y often in real-time on the comparison pages.
What if I can't find stock of SRU5028A-680Y?
You can fill out our help required form which you can use to request a quote for SRU5028A-680Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.