Status: | Unknown |
---|---|
Series: | SRU5028 Series |
RoHS: | Compliant |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 950mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 850mA |
Product Range | SRU5028 Series |
Power Inductor Case | 5.2mm x 5.2mm x 2.8mm |
Q Factor | 15 |
RoHS Compliant | Yes |
Ind5.2X5.2X2.8Mm,22Uh30%0.95A,shdsmd /Tape & Reel - 7" Reel Rohs Compliant: Yes |Bourns SRU5028-220Y | Newark Electronics |
Power Inductor (SMD), 22 uH, ± 30%, 950 mA, Shielded, 850 mA, 5.2mm x 5.2mm x 2.8mm | Avnet America |
Inductor, SMT Power/Shielded,22uH,30% Tol, SRF Min 18MHz, DCR 0.162Ohm,15Qref | Bourns SRU5028-220Y | RS Americas |
22 UH 30% SHIELDED | TTI Europe |
Power Inductor (SMD), 22 uH, � 30%, 950 mA, Shielded, 850 mA, 5.2mm x 5.2mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU5028-220Y?
Additional datasheets, footprints and schematics for SRU5028-220Y are listed on our Part Details page. You can also find images and similar parts to SRU5028-220Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU5028-220Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU5028-220Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU5028-220Y fall under?
The SRU5028-220Y is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU5028-220Y when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU5028-220Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU5028-220Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU5028-220Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for SRU5028-220Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU5028-220Y often in real-time on the comparison pages.
What if I can't find stock of SRU5028-220Y?
You can fill out our help required form which you can use to request a quote for SRU5028-220Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.