Status: | Unknown |
---|---|
Series: | SRU5028 Series |
RoHS: | Compliant |
Inductance | 1.2µH |
---|---|
RMS Current (Irms) | 3.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.4A |
Product Range | SRU5028 Series |
Power Inductor Case | 5.2mm x 5.2mm x 2.8mm |
DC Resistance Max | 0.0168ohm |
DC Current Rating | 16.8A |
RoHS Compliant | Yes |
Surface Mount Power Inductor, Sru5028 Series, 1.2 H, 30%, Shielded, 0.0168 Ohm, 3.5 A Rohs Compliant: Yes |Bourns SRU5028-1R2Y | Newark Electronics |
Power Inductor (SMD), 1.2 uH, ± 30%, 3.5 A, Shielded, 3.4 A, 5.2mm x 5.2mm x 2.8mm | Avnet America |
Inductor, SMT Power/Shielded,1.2uH,30% Tol, SRF Min 200MHz, DCR 0.017Ohm,10Qref | Bourns SRU5028-1R2Y | RS Americas |
1.2 UH 30% SHIELDED | TTI Europe |
CHOKE, SHIELDED, POWER, 1.2UH | Farnell |
Power Inductor (SMD), 1.2 uH, � 30%, 3.5 A, Shielded, 3.4 A, 5.2mm x 5.2mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU5028-1R2Y.?
Additional datasheets, footprints and schematics for SRU5028-1R2Y. are listed on our Part Details page. You can also find images and similar parts to SRU5028-1R2Y. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU5028-1R2Y. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU5028-1R2Y. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU5028-1R2Y. fall under?
The SRU5028-1R2Y. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU5028-1R2Y. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU5028-1R2Y. you can contact the distributor directly for product support, shipping queries etc.
Is the SRU5028-1R2Y. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU5028-1R2Y. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for SRU5028-1R2Y..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU5028-1R2Y. often in real-time on the comparison pages.
What if I can't find stock of SRU5028-1R2Y.?
You can fill out our help required form which you can use to request a quote for SRU5028-1R2Y. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.