Status: | Unknown |
---|---|
Series: | SRU5028 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
1,640
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
10,800
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
103
in stock
|
Buy Now | |
element14
from US$0.42
|
103
in stock
|
Buy Now | |
Farnell
from US$0.40
|
103
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 1.8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.4A |
Product Range | SRU5028 Series |
Power Inductor Case | 5.2mm x 5.2mm x 2.8mm |
DC Resistance Max | 0.063ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
10 UH 30% SHIELDED | TTI Europe |
Power inductor SMD shielded 10uH | RS |
Inductor, SMT Power/Shielded,10uH,30% Tol, SRF Min 25MHz, DCR 0.063Ohm,18Qref | Bourns SRU5028-100Y | RS Americas |
Surface Mount Power Inductor, Sru5028 Series, 10 H, 30%, Shielded, 0.063 Ohm, 1.8 A Rohs Compliant: Yes |Bourns SRU5028-100Y | Newark Electronics |
CHOKE, SHIELDED, 10UH, POWER | element14 |
Power Inductor (SMD), 10 uH, � 30%, 1.8 A, Shielded, 1.4 A, 5.2mm x 5.2mm x 2.8mm | Avnet Abacus |
Power Inductor (SMD), 10 uH, ± 30%, 1.8 A, Shielded, 1.4 A, 5.2mm x 5.2mm x 2.8mm | Avnet America |
Bourns Inductor, SMD, 10uH, 1.8A, 25MHz, 63mOhm | Distrelec |
Where can I find additional details, specifications and documents for a SRU5028-100Y?
Additional datasheets, footprints and schematics for SRU5028-100Y are listed on our Part Details page. You can also find images and similar parts to SRU5028-100Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU5028-100Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU5028-100Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU5028-100Y fall under?
The SRU5028-100Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU5028-100Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU5028-100Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU5028-100Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU5028-100Y have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for SRU5028-100Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU5028-100Y often in real-time on the comparison pages.
What if I can't find stock of SRU5028-100Y?
You can fill out our help required form which you can use to request a quote for SRU5028-100Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.