SRU5018-1R0Y Inductors & Filters by Bourns Electronics

POWER INDUCTOR 1UH 2.8A SHIELDED

Status: Unknown
Series: SRU5018 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1µH
RMS Current (Irms) 2.8A
Inductor Construction Shielded
Saturation Current (Isat) 2.85A
Product Range SRU5018 Series
Power Inductor Case 5.2mm x 5.2mm x 1.8mm
DC Resistance Max 0.0125ohm
Inductance Tolerance ± 30%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1.0 UH 30% | TTI Europe
Inductor,ferrite,1Uh,30+% Tol,30-% Tol,2020-Case Rohs Compliant: Yes |Bourns SRU5018-1R0Y | Newark Electronics
Power Inductor (SMD), 1 uH, ± 30%, 2.8 A, Shielded, 2.85 A, 5.2mm x 5.2mm x 1.8mm | Avnet America
POWER INDUCTOR, 1UH, 2.8A, SHIELDED | element14
CHOKE, POWER, SHIELDED, 1UH | Farnell
Power Inductor (SMD), 1 uH, � 30%, 2.8 A, Shielded, 2.85 A, 5.2mm x 5.2mm x 1.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRU5018-1R0Y?

Additional datasheets, footprints and schematics for SRU5018-1R0Y are listed on our Part Details page. You can also find images and similar parts to SRU5018-1R0Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRU5018-1R0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU5018-1R0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRU5018-1R0Y fall under?

The SRU5018-1R0Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRU5018-1R0Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRU5018-1R0Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRU5018-1R0Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRU5018-1R0Y have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SRU5018-1R0Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRU5018-1R0Y often in real-time on the comparison pages.

What if I can't find stock of SRU5018-1R0Y?

You can fill out our help required form which you can use to request a quote for SRU5018-1R0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay