Status: | Unknown |
---|---|
Series: | SRU3017 Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 1.45A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 800mA |
Product Range | SRU3017 Series |
Power Inductor Case | 3.5mm x 3.3mm x 1.8mm |
DC Resistance Max | 0.055ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 1.8mm |
External Length / Height | 3.5mm |
External Width | 3.5mm |
Inductor Type | Shielded Power Choke |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Q Factor | 8 |
Q Test Frequency | 7.96MHz |
Resonant Frequency | 80MHz |
Self Resonant Frequency Min | 80MHz |
Test Frequency | 7.96MHz |
Surface Mount Power Inductor, Sru3017 Series, 3.3 H, 30%, Shielded, 0.055 Ohm, 1.45 A Rohs Compliant: Yes |Bourns SRU3017-3R3Y | Newark Electronics |
Power Inductor (SMD), 3.3 uH, ± 30%, 1.45 A, Shielded, 800 mA, 3.5mm x 3.3mm x 1.8mm | Avnet America |
CHOKE, SHIELDED, 3.3UH, POWER | element14 |
Power Inductor (SMD), 3.3 uH, � 30%, 1.45 A, Shielded, 800 mA, 3.5mm x 3.3mm x 1.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU3017-3R3Y?
Additional datasheets, footprints and schematics for SRU3017-3R3Y are listed on our Part Details page. You can also find images and similar parts to SRU3017-3R3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU3017-3R3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU3017-3R3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU3017-3R3Y fall under?
The SRU3017-3R3Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU3017-3R3Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU3017-3R3Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU3017-3R3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU3017-3R3Y have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SRU3017-3R3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU3017-3R3Y often in real-time on the comparison pages.
What if I can't find stock of SRU3017-3R3Y?
You can fill out our help required form which you can use to request a quote for SRU3017-3R3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.