SRU2016-100Y Inductors & Filters by Bourns Electronics

POWER INDUCTOR 10UH 0.87A SHIELDED

Status: Unknown
Series: SRU2016 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
1,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now

Specifications

Inductance 10µH
RMS Current (Irms) 870mA
Inductor Construction Shielded
Saturation Current (Isat) 520mA
Product Range SRU2016 Series
Power Inductor Case 2.8mm x 2.8mm x 1.65mm
DC Resistance Max 0.43ohm
Inductance Tolerance ± 30%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Inductor, 10Uh, Shielded, 0.87A | Newark Electronics
Power Inductor (SMD), 10 uH, � 30%, 870 mA, Shielded, 520 mA, 2.8mm x 2.8mm x 1.65mm | Avnet Abacus
Power Inductor (SMD), 10 uH, ± 30%, 870 mA, Shielded, 520 mA, 2.8mm x 2.8mm x 1.65mm | Avnet America
POWER INDUCTOR, 10UH, 0.87A, SHIELDED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRU2016-100Y?

Additional datasheets, footprints and schematics for SRU2016-100Y are listed on our Part Details page. You can also find images and similar parts to SRU2016-100Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRU2016-100Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU2016-100Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRU2016-100Y fall under?

The SRU2016-100Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRU2016-100Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRU2016-100Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRU2016-100Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRU2016-100Y have stock available?

Authorised distributors including Newark Electronics, Avnet Abacus, Avnet America, element14 and Farnell have stock available or on a lead time for SRU2016-100Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRU2016-100Y often in real-time on the comparison pages.

What if I can't find stock of SRU2016-100Y?

You can fill out our help required form which you can use to request a quote for SRU2016-100Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay