SRU2009-220Y Passive Components by Bourns Electronics

Ind2.8x2.8x.9mm,22uH30%0.22A,shdSMD / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Ind2.8X2.8X.9Mm,22Uh30%0.22A,shdsmd |Bourns SRU2009-220Y | Newark Electronics
Power Inductor (SMD), 22 uH, � 30%, 220 mA, Shielded, 220 mA, 2.8mm x 2.8mm x 0.9mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRU2009-220Y?

Additional datasheets, footprints and schematics for SRU2009-220Y are listed on our Part Details page. You can also find images and similar parts to SRU2009-220Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRU2009-220Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU2009-220Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRU2009-220Y fall under?

The SRU2009-220Y is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SRU2009-220Y when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRU2009-220Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRU2009-220Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRU2009-220Y have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for SRU2009-220Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRU2009-220Y often in real-time on the comparison pages.

What if I can't find stock of SRU2009-220Y?

You can fill out our help required form which you can use to request a quote for SRU2009-220Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay