Status: | Unknown |
---|---|
Series: | SRU1063A Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 1.4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.6A |
Product Range | SRU1063A Series |
Power Inductor Case | 10mm x 10mm x 6.5mm |
DC Resistance Max | 0.15ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Ind10X10X6.5Mm,47Uh30%1.4A,shdsmd /Tape & Reel - 13" Reel |Bourns SRU1063A-470Y | Newark Electronics |
Power Inductor (SMD), 47 uH, ± 30%, 1.4 A, Shielded, 1.6 A, 10mm x 10mm x 6.5mm | Avnet America |
Inductors, Fixed, 47uH 30% 1.4A shdSMD AEC-Q200 | Bourns SRU1063A-470Y | RS Americas |
INDUCTOR, 47UH, 1.4A, 30%, AEC-Q200 | Farnell |
Where can I find additional details, specifications and documents for a SRU1063A-470Y?
Additional datasheets, footprints and schematics for SRU1063A-470Y are listed on our Part Details page. You can also find images and similar parts to SRU1063A-470Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU1063A-470Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1063A-470Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU1063A-470Y fall under?
The SRU1063A-470Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU1063A-470Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1063A-470Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU1063A-470Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU1063A-470Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for SRU1063A-470Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU1063A-470Y often in real-time on the comparison pages.
What if I can't find stock of SRU1063A-470Y?
You can fill out our help required form which you can use to request a quote for SRU1063A-470Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.