Status: | Unknown |
---|---|
Series: | SRU1048 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
16,200
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
16,200
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
9,600
in stock
|
Buy Now | |
element14
from US$0.38
|
2,516
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,516
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 6.8µH |
---|---|
RMS Current (Irms) | 4.8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4.1A |
Product Range | SRU1048 Series |
Power Inductor Case | 10mm x 10mm x 4.8mm |
DC Resistance Max | 0.0136ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Inductor Type | Power |
No. of Pins | 2Pins |
Q Factor | 10 |
Q Test Frequency | 7.96MHz |
Resonant Frequency | 20MHz |
Self Resonant Frequency Min | 20MHz |
Ind10X10X4.8Mm,6.8Uh30%4.8A,shdsmd Rohs Compliant: Yes |Bourns SRU1048-6R8Y | Newark Electronics |
Power Inductor (SMD), 6.8 uH, ± 30%, 4.8 A, Shielded, 4.1 A, 10mm x 10mm x 4.8mm | Avnet America |
6.8 UH 30% | TTI Europe |
INDUCTOR, 6.8UH, 4.80A, SMD POWER | element14 |
Inductor Power shielded 6.8uH 30% 4.1A | RS |
Inductor, Power, Shielded, Wirewound, 6.8uH, 30%, 4.8A | Bourns SRU1048-6R8Y | RS Americas |
Bourns Inductor, SMD, 6.8uH, 4.8A, 20MHz, 13.6mOhm | Distrelec |
Power Inductor (SMD), 6.8 uH, � 30%, 4.8 A, Shielded, 4.1 A, 10mm x 10mm x 4.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU1048-6R8Y?
Additional datasheets, footprints and schematics for SRU1048-6R8Y are listed on our Part Details page. You can also find images and similar parts to SRU1048-6R8Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU1048-6R8Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1048-6R8Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU1048-6R8Y fall under?
The SRU1048-6R8Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU1048-6R8Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1048-6R8Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU1048-6R8Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU1048-6R8Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for SRU1048-6R8Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU1048-6R8Y often in real-time on the comparison pages.
What if I can't find stock of SRU1048-6R8Y?
You can fill out our help required form which you can use to request a quote for SRU1048-6R8Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.