Status: | Unknown |
---|---|
Series: | SRU1048 Series |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
1,305
in stock
|
Buy Now | |
element14
from US$0.43
|
1,305
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,305
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now |
Inductance | 3µH |
---|---|
RMS Current (Irms) | 6.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 6A |
Product Range | SRU1048 Series |
Power Inductor Case | 10mm x 10mm x 4.8mm |
DC Current Rating | 6.2A |
RoHS Compliant | Yes |
Inductor, 3Uh, Shielded, 6.2A Rohs Compliant: Yes |Bourns SRU1048-3R0Y | Newark Electronics |
INDUCTOR, 3UH, SHIELDED, 6.2A | element14 |
Power Inductor (SMD), 3 uH, � 30%, 6.2 A, Shielded, 6 A, 10mm x 10mm x 4.8mm | Avnet Abacus |
Power inductor SMD shielded 3UH | RS |
Power Inductor (SMD), 3 uH, ± 30%, 6.2 A, Shielded, 6 A, 10mm x 10mm x 4.8mm | Avnet America |
SRU1048 Series Wire-wound SMD Inductor w/ Ferrite Core,3 uH +/-30% 6.2A Idc Q:14 | Bourns SRU1048-3R0Y | RS Americas |
3.0 UH 30% | TTI Europe |
Where can I find additional details, specifications and documents for a SRU1048-3R0Y?
Additional datasheets, footprints and schematics for SRU1048-3R0Y are listed on our Part Details page. You can also find images and similar parts to SRU1048-3R0Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU1048-3R0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1048-3R0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU1048-3R0Y fall under?
The SRU1048-3R0Y is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU1048-3R0Y when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1048-3R0Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU1048-3R0Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU1048-3R0Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and RS have stock available or on a lead time for SRU1048-3R0Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU1048-3R0Y often in real-time on the comparison pages.
What if I can't find stock of SRU1048-3R0Y?
You can fill out our help required form which you can use to request a quote for SRU1048-3R0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.