Status: | Unknown |
---|---|
Series: | SRU1038 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
1,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
64,800
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
64,800
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
2,213
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
800
in stock
|
Buy Now | |
element14
from US$0.55
|
19
in stock
|
Buy Now | |
Farnell
from US$0.49
|
19
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 1.65A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.6A |
Product Range | SRU1038 Series |
Power Inductor Case | 10mm x 10mm x 3.8mm |
DC Resistance Max | 0.121ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Ind10X10X3.8Mm,47Uh30%1.65A,shdsmd Rohs Compliant: Yes |Bourns SRU1038-470Y | Newark Electronics |
Power Inductor (SMD), 47 uH, ± 30%, 1.65 A, Shielded, 1.6 A, 10mm x 10mm x 3.8mm | Avnet America |
Bourns SMD Power Inductor, 47uH, 1.65A, 8MHz, 121mOhm | Distrelec |
Ind10x10x3.8mm,47uH30%1.65A,shdSMD | RS |
Inductor, Power Shielded Wirewound,47uH,1.65A,30%,SMD | Bourns SRU1038-470Y | RS Americas |
INDUCTOR, 47UH 1.65A 30% 8MHZ, POWER | element14 |
47 UH 30% SHIELDED | TTI Europe |
Power Inductor (SMD), 47 uH, � 30%, 1.65 A, Shielded, 1.6 A, 10mm x 10mm x 3.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU1038-470Y?
Additional datasheets, footprints and schematics for SRU1038-470Y are listed on our Part Details page. You can also find images and similar parts to SRU1038-470Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU1038-470Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1038-470Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU1038-470Y fall under?
The SRU1038-470Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU1038-470Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1038-470Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU1038-470Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU1038-470Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, RS and RS Americas have stock available or on a lead time for SRU1038-470Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU1038-470Y often in real-time on the comparison pages.
What if I can't find stock of SRU1038-470Y?
You can fill out our help required form which you can use to request a quote for SRU1038-470Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.