Status: | Unknown |
---|---|
Series: | SRU1038 Series |
RoHS: | Compliant |
Inductance | 3.5µH |
---|---|
RMS Current (Irms) | 5.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 5.5A |
Product Range | SRU1038 Series |
Power Inductor Case | 10mm x 10mm x 3.8mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Ind10X10X3.8Mm,3.5Uh30%5.5A,shdsmd /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns SRU1038-3R5Y | Newark Electronics |
Power Inductor (SMD), 3.5 uH, ± 30%, 5.5 A, Shielded, 5.5 A, 10mm x 10mm x 3.8mm | Avnet America |
Inductor, Power Shielded Wirewound,3.5uH,5.5A,30%,SMD | Bourns SRU1038-3R5Y | RS Americas |
INDUCTOR, 3.5UH, 5.5A, 30% | element14 |
Power Inductor (SMD), 3.5 uH, � 30%, 5.5 A, Shielded, 5.5 A, 10mm x 10mm x 3.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU1038-3R5Y?
Additional datasheets, footprints and schematics for SRU1038-3R5Y are listed on our Part Details page. You can also find images and similar parts to SRU1038-3R5Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU1038-3R5Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1038-3R5Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU1038-3R5Y fall under?
The SRU1038-3R5Y is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU1038-3R5Y when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1038-3R5Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU1038-3R5Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU1038-3R5Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for SRU1038-3R5Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU1038-3R5Y often in real-time on the comparison pages.
What if I can't find stock of SRU1038-3R5Y?
You can fill out our help required form which you can use to request a quote for SRU1038-3R5Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.