Status: | Unknown |
---|---|
Series: | SRU1038 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
2,080
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
142
in stock
|
Buy Now | |
element14
from US$0.41
|
142
in stock
|
Buy Now | |
Farnell
from US$0.39
|
142
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 1.8A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.8A |
Product Range | SRU1038 Series |
Power Inductor Case | 10mm x 10mm x 3.8mm |
DC Resistance Max | 0.086ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Power inductor SMD shielded 33uH | RS |
33 UH 30% SHIELDED | TTI Europe |
Power Inductor, 33Uh, 1.8A, Shielded | Newark Electronics |
POWER INDUCTOR, 33UH, 1.8A, SHIELDED | element14 |
Power Inductor (SMD), 33 uH, ± 30%, 1.8 A, Shielded, 1.8 A, 10mm x 10mm x 3.8mm | Avnet America |
Inductor, Power Shielded Wirewound,33uH,1.8A,30%,SMD | Bourns SRU1038-330Y | RS Americas |
Power Inductor (SMD), 33 uH, � 30%, 1.8 A, Shielded, 1.8 A, 10mm x 10mm x 3.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU1038-330Y?
Additional datasheets, footprints and schematics for SRU1038-330Y are listed on our Part Details page. You can also find images and similar parts to SRU1038-330Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU1038-330Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1038-330Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU1038-330Y fall under?
The SRU1038-330Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU1038-330Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1038-330Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU1038-330Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU1038-330Y have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRU1038-330Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU1038-330Y often in real-time on the comparison pages.
What if I can't find stock of SRU1038-330Y?
You can fill out our help required form which you can use to request a quote for SRU1038-330Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.