SRU1038-151Y Inductors & Filters by Bourns Electronics

POWER INDUCTOR 150UH 0.9A SHIELDED

Status: Unknown
Series: SRU1038 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
-
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 150µH
RMS Current (Irms) 900mA
Inductor Construction Shielded
Saturation Current (Isat) 800mA
Product Range SRU1038 Series
Power Inductor Case 10mm x 10mm x 3.8mm
DC Resistance Max 0.358ohm
Inductance Tolerance ± 30%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

150 UH 30% SHIELDED | TTI Europe
Inductor, Power, 150Uh, 0.9A, 30%, Full Reel | Newark Electronics
Power Inductor (SMD), 150 uH, ± 30%, 900 mA, Shielded, 800 mA, 10mm x 10mm x 3.8mm | Avnet America
Inductor, Power Shielded Wirewound,150uH,0.90A,30%,SMD | Bourns SRU1038-151Y | RS Americas
POWER INDUCTOR, 150UH, 0.9A, SHIELDED | element14
INDUCTOR, 150UH, 900MA, 30%, SMD | Farnell
Power Inductor (SMD), 150 uH, � 30%, 900 mA, Shielded, 800 mA, 10mm x 10mm x 3.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRU1038-151Y?

Additional datasheets, footprints and schematics for SRU1038-151Y are listed on our Part Details page. You can also find images and similar parts to SRU1038-151Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRU1038-151Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1038-151Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRU1038-151Y fall under?

The SRU1038-151Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRU1038-151Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1038-151Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRU1038-151Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRU1038-151Y have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SRU1038-151Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRU1038-151Y often in real-time on the comparison pages.

What if I can't find stock of SRU1038-151Y?

You can fill out our help required form which you can use to request a quote for SRU1038-151Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay