Status: | Unknown |
---|---|
Series: | SRU1028A Series |
RoHS: | Unknown |
Inductance | 56µH |
---|---|
RMS Current (Irms) | 1.1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1A |
Product Range | SRU1028A Series |
Power Inductor Case | 10mm x 10mm x 2.8mm |
DC Resistance Max | 0.27ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Sru1028A Series, 56 H, 30%, Shielded, 0.27 Ohm, 1.1 A |Bourns SRU1028A-560Y | Newark Electronics |
Power Inductor (SMD), 56 uH, ± 30%, 1.1 A, Shielded, 1 A, 10mm x 10mm x 2.8mm | Avnet America |
INDUCTOR, 56UH, 1A, 30%, POWER | element14 |
Where can I find additional details, specifications and documents for a SRU1028A-560Y?
Additional datasheets, footprints and schematics for SRU1028A-560Y are listed on our Part Details page. You can also find images and similar parts to SRU1028A-560Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU1028A-560Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1028A-560Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU1028A-560Y fall under?
The SRU1028A-560Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU1028A-560Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1028A-560Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU1028A-560Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRU1028A-560Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SRU1028A-560Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU1028A-560Y often in real-time on the comparison pages.
What if I can't find stock of SRU1028A-560Y?
You can fill out our help required form which you can use to request a quote for SRU1028A-560Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.