SRU1028-470Y Passive Components by Bourns Electronics

Ind10x10x2.8mm,47uH30%1.3A,shdSMD / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for RS
RS
from US$0.43
No stock
Buy Now
Logo for element14
element14
from US$0.39
600
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.37
600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

CHOKE, POWER, SHIELDED, 47UH | element14
Power inductor SMD shielded 47uH | RS
Ind10X10X2.8Mm,47Uh30%1.3A,shdsmd /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns SRU1028-470Y | Newark Electronics
Power Inductor (SMD), 47 uH, ± 30%, 1.3 A, Shielded, 1.1 A, 10mm x 10mm x 2.8mm | Avnet America
Inductor, SMT Power/Shielded,47uH,30% Tol, SRF Min 11MHz, DCR 0.167 Ohm,20Qref | Bourns SRU1028-470Y | RS Americas
Power Inductor (SMD), 47 uH, � 30%, 1.3 A, Shielded, 1.1 A, 10mm x 10mm x 2.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRU1028-470Y?

Additional datasheets, footprints and schematics for SRU1028-470Y are listed on our Part Details page. You can also find images and similar parts to SRU1028-470Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRU1028-470Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1028-470Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRU1028-470Y fall under?

The SRU1028-470Y is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SRU1028-470Y when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1028-470Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRU1028-470Y RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRU1028-470Y have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for SRU1028-470Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRU1028-470Y often in real-time on the comparison pages.

What if I can't find stock of SRU1028-470Y?

You can fill out our help required form which you can use to request a quote for SRU1028-470Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay