Status: | Unknown |
---|---|
Series: | SRU1028 Series |
RoHS: | Compliant |
Prices starting from US$0.36
Inductance | 1µH |
---|---|
RMS Current (Irms) | 7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 8A |
Product Range | SRU1028 Series |
Power Inductor Case | 10mm x 10mm x 2.8mm |
DC Resistance Max | 0.0049ohm |
RoHS Compliant | Yes |
Inductor, 1Uh, Shielded, 7A Rohs Compliant: Yes |Bourns SRU1028-1R0Y | Newark Electronics |
INDUCTOR, 1UH, SHIELDED, 7A | element14 |
Power Inductor (SMD), 1 uH, ± 30%, 7 A, Shielded, 8 A, 10mm x 10mm x 2.8mm | Avnet America |
Inductor, SMT Power/Shielded,1uH,30% Tol, SRF Min 100MHz, DCR 0.005 Ohm,14 Qref | Bourns SRU1028-1R0Y | RS Americas |
1.0 UH 30% | TTI Europe |
Power Inductor (SMD), 1 uH, � 30%, 7 A, Shielded, 8 A, 10mm x 10mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRU1028-1R0Y?
Additional datasheets, footprints and schematics for SRU1028-1R0Y are listed on our Part Details page. You can also find images and similar parts to SRU1028-1R0Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRU1028-1R0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRU1028-1R0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRU1028-1R0Y fall under?
The SRU1028-1R0Y is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRU1028-1R0Y when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRU1028-1R0Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRU1028-1R0Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRU1028-1R0Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for SRU1028-1R0Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRU1028-1R0Y often in real-time on the comparison pages.
What if I can't find stock of SRU1028-1R0Y?
You can fill out our help required form which you can use to request a quote for SRU1028-1R0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.