Status: | Unknown |
---|---|
Series: | SRR7032 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
1,315
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,315
in stock
|
Buy Now | |
element14
from US$0.28
|
1,315
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 1.1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.2A |
Product Range | SRR7032 Series |
Power Inductor Case | 7mm x 7mm x 3.2mm |
DC Resistance Max | 0.095ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 22 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 32MHz |
15 UH 20% | TTI Europe |
Surface Mount Power Inductor, Srr7032 Series, 15 H, 20%, Shielded, 0.095 Ohm, 1.1 A Rohs Compliant: Yes |Bourns SRR7032-150M | Newark Electronics |
INDUCTOR, 15UH, 20%, 1.1A, SMD | element14 |
Power Inductor (SMD), 15 uH, ± 20%, 1.1 A, Shielded, 1.2 A, 7mm x 7mm x 3.2mm | Avnet America |
Ind7x7x3.2mm,15uH20%1.1A, shdSMD | Bourns SRR7032-150M | RS Americas |
Power Inductor (SMD), 15 uH, � 20%, 1.1 A, Shielded, 1.2 A, 7mm x 7mm x 3.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR7032-150M?
Additional datasheets, footprints and schematics for SRR7032-150M are listed on our Part Details page. You can also find images and similar parts to SRR7032-150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR7032-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR7032-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR7032-150M fall under?
The SRR7032-150M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR7032-150M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR7032-150M you can contact the distributor directly for product support, shipping queries etc.
Is the SRR7032-150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR7032-150M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SRR7032-150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR7032-150M often in real-time on the comparison pages.
What if I can't find stock of SRR7032-150M?
You can fill out our help required form which you can use to request a quote for SRR7032-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.