SRR6603-4R7ML Inductors by Bourns Electronics

INDUCTOR, SHIELDED, 4.7UH, 0.58A, 20%

Status: Unknown
Series: SRR6603 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.73
4,800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 4.7µH
RMS Current (Irms) 1.4A
Inductor Construction Shielded
Saturation Current (Isat) 580mA
Product Range SRR6603 Series
Power Inductor Case 6.6mm x 4.4mm x 3mm
RoHS Compliant Yes

Alternative Descriptions

4.7 UH 20% | TTI Europe
Inductor,ferrite,4.7Uh,20+% Tol,20-% Tol,2617-Case Rohs Compliant: Yes |Bourns SRR6603-4R7ML | Newark Electronics
Power Inductor (SMD), 4.7 uH, ± 20%, 1.4 A, Shielded, 580 mA, 6.6mm x 4.4mm x 3mm | Avnet America
INDUCTOR, 4.7UH, 20%, 1.4A, SMD | Farnell
Power Inductor (SMD), 4.7 uH, � 20%, 1.4 A, Shielded, 580 mA, 6.6mm x 4.4mm x 3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR6603-4R7ML?

Additional datasheets, footprints and schematics for SRR6603-4R7ML are listed on our Part Details page. You can also find images and similar parts to SRR6603-4R7ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR6603-4R7ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6603-4R7ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR6603-4R7ML fall under?

The SRR6603-4R7ML is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRR6603-4R7ML when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6603-4R7ML you can contact the distributor directly for product support, shipping queries etc.

Is the SRR6603-4R7ML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRR6603-4R7ML have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for SRR6603-4R7ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR6603-4R7ML often in real-time on the comparison pages.

What if I can't find stock of SRR6603-4R7ML?

You can fill out our help required form which you can use to request a quote for SRR6603-4R7ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay