Status: | Unknown |
---|---|
Series: | SRR6603 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 1.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 750mA |
Product Range | SRR6603 Series |
Power Inductor Case | 6.6mm x 4.4mm x 3mm |
DC Resistance Max | 0.055ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 40 |
Q Test Frequency | 200kHz |
Self Resonant Frequency Min | 120MHz |
3.3 UH 20% | TTI Europe |
Inductor,ferrite,3.3Uh,20+% Tol,20-% Tol,2617-Case Rohs Compliant: Yes |Bourns SRR6603-3R3ML | Newark Electronics |
Power Inductor (SMD), 3.3 uH, ± 20%, 1.6 A, Shielded, 750 mA, 6.6mm x 4.4mm x 3mm | Avnet America |
Ind6.6x4.4x3mm,3.3uH20%1.6A, shdSMD | Bourns SRR6603-3R3ML | RS Americas |
INDUCTOR, 3.3UH, 20%, 1.6A, SMD | Farnell |
Power Inductor (SMD), 3.3 uH, � 20%, 1.6 A, Shielded, 750 mA, 6.6mm x 4.4mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR6603-3R3ML?
Additional datasheets, footprints and schematics for SRR6603-3R3ML are listed on our Part Details page. You can also find images and similar parts to SRR6603-3R3ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR6603-3R3ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6603-3R3ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR6603-3R3ML fall under?
The SRR6603-3R3ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR6603-3R3ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6603-3R3ML you can contact the distributor directly for product support, shipping queries etc.
Is the SRR6603-3R3ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR6603-3R3ML have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SRR6603-3R3ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR6603-3R3ML often in real-time on the comparison pages.
What if I can't find stock of SRR6603-3R3ML?
You can fill out our help required form which you can use to request a quote for SRR6603-3R3ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.