Status: | Unknown |
---|---|
Series: | SRR6603 Series |
RoHS: | Unknown |
Prices starting from US$0.47
Inductance | 2.2mH |
---|---|
RMS Current (Irms) | 100mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 28mA |
Product Range | SRR6603 Series |
Power Inductor Case | 6.6mm x 4.4mm x 3mm |
DC Resistance Max | 8.5ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Q Factor | 50 |
Q Test Frequency | 100kHz |
Self Resonant Frequency Min | 2MHz |
2200 UH 20% | TTI Europe |
Surface Mount Power Inductor, Srr6603 Series, 2.2 Mh, 20%, Shielded, 8.5 Ohm, 100 Ma Rohs Compliant: Yes |Bourns SRR6603-222ML | Newark Electronics |
INDUCTOR, 2.2MH, 20%, 0.1A, SMD | element14 |
Power Inductor (SMD), 2.2 mH, � 20%, 100 mA, Shielded, 28 mA, 6.6mm x 4.4mm x 3mm | Avnet Abacus |
Power Inductor (SMD), 2.2 mH, ± 20%, 100 mA, Shielded, 28 mA, 6.6mm x 4.4mm x 3mm | Avnet America |
Where can I find additional details, specifications and documents for a SRR6603-222ML?
Additional datasheets, footprints and schematics for SRR6603-222ML are listed on our Part Details page. You can also find images and similar parts to SRR6603-222ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR6603-222ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6603-222ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR6603-222ML fall under?
The SRR6603-222ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR6603-222ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6603-222ML you can contact the distributor directly for product support, shipping queries etc.
Is the SRR6603-222ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR6603-222ML have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRR6603-222ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR6603-222ML often in real-time on the comparison pages.
What if I can't find stock of SRR6603-222ML?
You can fill out our help required form which you can use to request a quote for SRR6603-222ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.