Status: | Unknown |
---|---|
Series: | SRR6603 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
2,100
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
7,800
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1mH |
---|---|
RMS Current (Irms) | 150mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 450mA |
Product Range | SRR6603 Series |
Power Inductor Case | 6.6mm x 4.4mm x 3mm |
DC Resistance Max | 3.4ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 40 |
Q Test Frequency | 100kHz |
Self Resonant Frequency Min | 2MHz |
1000 UH 20% | TTI Europe |
Inductor Power shielded 1mH 20% 150mA | RS |
Inductor, Power, Shielded, Wirewound, 1000uH, 20%, 0.15A | Bourns SRR6603-102ML | RS Americas |
Inductor, Shielded, 1Uh, 45A, Smd | Newark Electronics |
Power Inductor (SMD), 1 mH, ± 20%, 150 mA, Shielded, 45 mA, 6.6mm x 4.4mm x 3mm | Avnet America |
INDUCTOR, 1MH, 20%, 0.15A, SMD | Farnell |
Power Inductor (SMD), 1 mH, � 20%, 150 mA, Shielded, 45 mA, 6.6mm x 4.4mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR6603-102ML?
Additional datasheets, footprints and schematics for SRR6603-102ML are listed on our Part Details page. You can also find images and similar parts to SRR6603-102ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR6603-102ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6603-102ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR6603-102ML fall under?
The SRR6603-102ML is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR6603-102ML when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6603-102ML you can contact the distributor directly for product support, shipping queries etc.
Is the SRR6603-102ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR6603-102ML have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for SRR6603-102ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR6603-102ML often in real-time on the comparison pages.
What if I can't find stock of SRR6603-102ML?
You can fill out our help required form which you can use to request a quote for SRR6603-102ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.