Status: | Unknown |
---|---|
Series: | SRR6040A Series |
RoHS: | Unknown |
Inductance | 3µH |
---|---|
RMS Current (Irms) | 3.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.33A |
Product Range | SRR6040A Series |
Power Inductor Case | 6.7mm x 6.7mm x 4mm |
DC Resistance Max | 0.021ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Srr6040A Series, 3 H, 30%, Shielded, 0.021 Ohm, 3.5 A Rohs Compliant: Yes |Bourns SRR6040A-3R0Y | Newark Electronics |
Power Inductor (SMD), 3 uH, ± 30%, 3.5 A, Shielded, 3.33 A, 6.7mm x 6.7mm x 4mm | Avnet America |
SMD Shieled Power Inductor, 3.0uH, 30%, SRR6040A | Bourns SRR6040A-3R0Y | RS Americas |
INDUCTOR, 3UH, 30%, 3.5A, SHIELDED | element14 |
Power Inductor (SMD), 3 uH, � 30%, 3.5 A, Shielded, 3.33 A, 6.7mm x 6.7mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR6040A-3R0Y?
Additional datasheets, footprints and schematics for SRR6040A-3R0Y are listed on our Part Details page. You can also find images and similar parts to SRR6040A-3R0Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR6040A-3R0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6040A-3R0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR6040A-3R0Y fall under?
The SRR6040A-3R0Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR6040A-3R0Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6040A-3R0Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR6040A-3R0Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR6040A-3R0Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRR6040A-3R0Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR6040A-3R0Y often in real-time on the comparison pages.
What if I can't find stock of SRR6040A-3R0Y?
You can fill out our help required form which you can use to request a quote for SRR6040A-3R0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.