Status: | Unknown |
---|---|
Series: | SRR6038 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
256
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
2,000
in stock
|
Buy Now | |
element14
from US$0.28
|
256
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 750mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 870mA |
Product Range | SRR6038 Series |
Power Inductor Case | 6.8mm x 6.8mm x 3.8mm |
68 UH 30% SHIELDED | TTI Europe |
Ind6.8X6.8X3.8Mm,68Uh30%0.75A,shdsmd Rohs Compliant: Yes |Bourns SRR6038-680Y | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 30%, 750 mA, Shielded, 870 mA, 6.8mm x 6.8mm x 3.8mm | Avnet America |
INDUCTOR, SHIELDED, 68UH, 0.75A, 30% | element14 |
Ind6.8x6.8x3.8mm,68uH30%0.75A, shdSMD | Bourns SRR6038-680Y | RS Americas |
Power Inductor (SMD), 68 uH, � 30%, 750 mA, Shielded, 870 mA, 6.8mm x 6.8mm x 3.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRR6038-680Y?
Additional datasheets, footprints and schematics for SRR6038-680Y are listed on our Part Details page. You can also find images and similar parts to SRR6038-680Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRR6038-680Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6038-680Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRR6038-680Y fall under?
The SRR6038-680Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRR6038-680Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6038-680Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRR6038-680Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRR6038-680Y have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SRR6038-680Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRR6038-680Y often in real-time on the comparison pages.
What if I can't find stock of SRR6038-680Y?
You can fill out our help required form which you can use to request a quote for SRR6038-680Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.