SRR6038-270Y Passive Components by Bourns Electronics

Ind6.8x6.8x3.8mm,27uH30%1.2A,shdSMD / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Newark
Newark
from US$0.29
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.24
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

27 UH 30% SHIELDED | TTI Europe
Power Inductor, 27Uh, Shielded, 1.2A | Newark Electronics
Power Inductor (SMD), 27 uH, ± 30%, 1.2 A, Shielded, 1.3 A, 6.8mm x 6.8mm x 3.8mm | Avnet America
Ind6.8x6.8x3.8mm,27uH30%1.2A, shdSMD | Bourns SRR6038-270Y | RS Americas
Power Inductor (SMD), 27 uH, � 30%, 1.2 A, Shielded, 1.3 A, 6.8mm x 6.8mm x 3.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRR6038-270Y?

Additional datasheets, footprints and schematics for SRR6038-270Y are listed on our Part Details page. You can also find images and similar parts to SRR6038-270Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRR6038-270Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRR6038-270Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRR6038-270Y fall under?

The SRR6038-270Y is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SRR6038-270Y when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRR6038-270Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRR6038-270Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRR6038-270Y have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SRR6038-270Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRR6038-270Y often in real-time on the comparison pages.

What if I can't find stock of SRR6038-270Y?

You can fill out our help required form which you can use to request a quote for SRR6038-270Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay